Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : White, White with Blue Stripe
Configuration Features Number of Multicore Cable Conductors : 2 Number of Strands : 154
Dimensions Multicore Cable Conductor Diameter (INCH) : .029 Multicore Cable Overall Outside Diameter (INCH) : .123 Multicore Cable Wire Diameter : 1.09 MM [.043 INCH ] Strand Size (AWG) : 44 Wire Size (MMSQ) : .326 Wire Size (AWG) : 22
Electrical Characteristics Multicore Cable Voltage Rating (V) : 600
Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Round Braided Shielded & Jacketed Multicore Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Conductor Stranding : High Strand Count Conductor
- Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy
- Multicore Cable Jacket Color : White
- Multicore Cable Shield Material : Silver-Coated Copper
- Multicore Cable Wire Color : White, White with Blue Stripe
Configuration Features
- Number of Multicore Cable Conductors : 2
- Number of Strands : 154
Dimensions
- Multicore Cable Conductor Diameter (INCH) : .029
- Multicore Cable Overall Outside Diameter (INCH) : .123
- Multicore Cable Wire Diameter : 1.09 MM [.043 INCH ]
- Strand Size (AWG) : 44
- Wire Size (MMSQ) : .326
- Wire Size (AWG) : 22
Electrical Characteristics
- Multicore Cable Voltage Rating (V) : 600
Product Type Features
- Multicore Cable Shielded : Yes
- Multicore Cable Style : Round Braided Shielded & Jacketed
- Multicore Cable Type : Spec 80
- Product Classification : Wire - Spec 80 (FlexLine)
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 150