TE Connectivity High Speed Digital & Data Cable EG4877-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EG4877-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EG4877-000
High Speed Digital & Data Cable EG4877-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Quadrax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Quadrax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EG4877-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 445818-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 581269-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 815137-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
RF Cable Assemblies - 2479977-1 - TE Connectivity
Specs
Application RF
Product Type MMCX Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers