TE Connectivity RF Cable Assemblies 2479977-1

Description
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 1.8 MM  [.071 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 1.8 MM  [.071 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2479977-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2479977-1
RF Cable Assemblies 2479977-1
Body Features Cable Color : Brown Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 1.8 MM  [.071 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .61 M  [2 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : MMCX Plug Cable Assembly (End B) : MMCX Plug Cable Assembly Type : MMCX to MMCX Coax Cable Type : RG 178 Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Brown
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass

Dimensions


  • Outside Cable Diameter : 1.8 MM  [.071 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .61 M  [2 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : MMCX Plug
  • Cable Assembly (End B) : MMCX Plug
  • Cable Assembly Type : MMCX to MMCX
  • Coax Cable Type : RG 178

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2479977-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2479977-1-ND
Coaxial Cables (RF) 343-2479977-1-ND
"COAX CBL MMCX TO MMCX 24"""

"COAX CBL MMCX TO MMCX 24"""

Buy Now Datasheet
Coaxial Cable - 283531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283531
Coaxial Cable 283531
TE Connectivity 2479977-1

TE Connectivity 2479977-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2479977-1 343-2479977-1-ND 283531
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type MMCX Plug
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4096982 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440889-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers
RF Cable Assemblies - 2441460-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers