TE Connectivity Power Cable EG4243-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : PWR Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : PWR Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - EG4243-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
EG4243-000
Power Cable EG4243-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Fluoroelastomer Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : PWR Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Fluoroelastomer
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : PWR
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - EG4243-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number EG4243-000 EG4243-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Fluoroelastomer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers