Body Features Conductor Material : Bare Copper Shield Material : ALU Foil wrap Wire Color (Base) : Yellow, Green
Configuration Features Number of Components : 2
Dimensions Outside Cable Diameter : 7.47 MM [.294 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 1000
Packaging Features Packaging Method : Reel
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ] Sensor Cable Chemical Resistance : Various Automotive Fluids
Body Features
- Conductor Material : Bare Copper
- Shield Material : ALU Foil wrap
- Wire Color (Base) : Yellow, Green
Configuration Features
Dimensions
- Outside Cable Diameter : 7.47 MM [.294 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 1000
Packaging Features
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Sensor Cable Chemical Resistance : Various Automotive Fluids