Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
Dimensions Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Entry Size Code : 14
Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring
Dimensions
Cable Entry Diameter : 22.23 MM [.874 INCH ]
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Other
Entry Size Code : 14
Product Type Features
Connector Backshell Product Style : Screened
Connector Backshell Product Type : Backshell
Termination Device Type : Tinel-Lock Ring, SolderShield Splice, Magneform Ring