TE Connectivity Heat Shrink Boots EG0027-000

Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 4 MM , 5 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 9 MM , 11 MM , 8 MM , 10 MM  [.35 INCH , .433 INCH , .39 INCH , .314 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 4 MM , 5 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 9 MM , 11 MM , 8 MM , 10 MM  [.35 INCH , .433 INCH , .39 INCH , .314 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - EG0027-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
EG0027-000
Heat Shrink Boots EG0027-000
Body Features Material Code : 100 Material Systems Code : 100 Primary Product Material : Low Fire Hazard Material Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 4 MM , 5 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ] Connector or Backshell Outside Diameter : 9 MM , 11 MM , 8 MM , 10 MM  [.35 INCH , .433 INCH , .39 INCH , .314 INCH ] Housing Features Body Orientation : Straight Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Material : Low Fire Hazard Material

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 3.5 MM , 4.5 MM , 4 MM , 5 MM  [.17 INCH , .19 INCH , .15 INCH , .13 INCH ]
  • Connector or Backshell Outside Diameter : 9 MM , 11 MM , 8 MM , 10 MM  [.35 INCH , .433 INCH , .39 INCH , .314 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - EG0027-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
EG0027-000
shrink tube EG0027-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number EG0027-000 EG0027-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053036N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 069560-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details