TE Connectivity Pressure Transducers EFP11-5BG-C20001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25 MM  [.984 INCH ] Product Height : 30.5 MM  [1.2 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12 mV Pressure (PSI) : 72.5 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 2X FS Other Port Fitting : M16x1.5 Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25 MM  [.984 INCH ] Product Height : 30.5 MM  [1.2 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12 mV Pressure (PSI) : 72.5 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 2X FS Other Port Fitting : M16x1.5 Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EFP11-5BG-C20001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EFP11-5BG-C20001
Pressure Transducers EFP11-5BG-C20001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 2 m Dimensions Product Diameter : 25 MM  [.984 INCH ] Product Height : 30.5 MM  [1.2 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 12 mV Pressure (PSI) : 72.5 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 2X FS Other Port Fitting : M16x1.5 Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Pressure (BAR) : 5

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 2 m

Dimensions


  • Product Diameter : 25 MM  [.984 INCH ]
  • Product Height : 30.5 MM  [1.2 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 12 mV
  • Pressure (PSI) : 72.5
  • Pressure Accuracy : ±0.3% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : M16x1.5
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Pressure (BAR) : 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EFP11-5BG-C20001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220213-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10211442-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
Board Mount Pressure Sensors - 10206735-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details
Pressure Transducers - 10206239-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details