Electrical Characteristics Full Scale Range (LBF) : 0 - 22.48 Full Scale Range (NEWT) : 0 - 100 Supply Voltage Range (VDC) : 10
Industry Standards IP Rating : IP50
Operation/Applicatio
n Output Signal Details : ±2 mV/V
Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±.5/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features Force Sensor Type : Force Load Cells
Usage Conditions Accuracy (PCTFS) : ±.05 Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Electrical Characteristics
- Full Scale Range (LBF) : 0 - 22.48
- Full Scale Range (NEWT) : 0 - 100
- Supply Voltage Range (VDC) : 10
Industry Standards
Operation/Application
- Output Signal Details : ±2 mV/V
Other
- Force Direction : Tension, Compression
- Sensitivity Shift (PCTFSDEGC) : ±.5/50
- Zero Shift in CTR (PCTFSDEGC) : ±.5/50
Product Type Features
- Force Sensor Type : Force Load Cells
Usage Conditions
- Accuracy (PCTFS) : ±.05
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]