TE Connectivity Force Load Cells 20011714-00

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 10000 Full Scale Range (NEWT) : 0 - 50000 Other Force Direction : Compression, Tension Force Load Cell Accuracy (PCTFS) : ±1 Protection Index : IP54 Sensitivity Shift (PCTFSDEGC) : ±.05/50 Zero Shift in CTR (PCTFSDEGC) : ±.05/50 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1 mV/V Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote
Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 10000 Full Scale Range (NEWT) : 0 - 50000 Other Force Direction : Compression, Tension Force Load Cell Accuracy (PCTFS) : ±1 Protection Index : IP54 Sensitivity Shift (PCTFSDEGC) : ±.05/50 Zero Shift in CTR (PCTFSDEGC) : ±.05/50 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1 mV/V Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - 20011714-00 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
20011714-00
Force Load Cells 20011714-00
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 5 Full Scale Range (LBF) : 0 - 10000 Full Scale Range (NEWT) : 0 - 50000 Other Force Direction : Compression, Tension Force Load Cell Accuracy (PCTFS) : ±1 Protection Index : IP54 Sensitivity Shift (PCTFSDEGC) : ±.05/50 Zero Shift in CTR (PCTFSDEGC) : ±.05/50 Product Type Features Force Load Cell Sensor Type : Force Load Cells Signal Characteristics Output Signal : ±1 mV/V Usage Conditions Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 5
  • Full Scale Range (LBF) : 0 - 10000
  • Full Scale Range (NEWT) : 0 - 50000

Other


  • Force Direction : Compression, Tension
  • Force Load Cell Accuracy (PCTFS) : ±1
  • Protection Index : IP54
  • Sensitivity Shift (PCTFSDEGC) : ±.05/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.05/50

Product Type Features


  • Force Load Cell Sensor Type : Force Load Cells

Signal Characteristics


  • Output Signal : ±1 mV/V

Usage Conditions


  • Operating Temperature Range : -30 - 100 DEGC  [-22 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number 20011714-00
Product Name Force Load Cells
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20006857-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Sensors Pressure, Force, Torque - EB1UM-00001V-300PA - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors, Load Cells - Industrial - 223-EFN25-2.5KN-S20003-ND - DigiKey
Specs
Force Rating 562 lbs (255 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20009605-06 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers