TE Connectivity High Speed Digital & Data Cable EF5901-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 5.94 MM  [.234 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Round Braided Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 5.94 MM  [.234 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Round Braided Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EF5901-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EF5901-000
High Speed Digital & Data Cable EF5901-000
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : 2.08 MM  [.082 INCH ] Conductor Diameter Range : 1.02 MM  [.04 INCH ] Outside Cable Diameter : 5.94 MM  [.234 INCH ] Wire Size (MMSQ) : .5176 Wire Size (AWG) : 20 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Round Braided Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : 2.08 MM  [.082 INCH ]
  • Conductor Diameter Range : 1.02 MM  [.04 INCH ]
  • Outside Cable Diameter : 5.94 MM  [.234 INCH ]
  • Wire Size (MMSQ) : .5176
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Capacitance : .00003 PFM  [30 PFF ]
  • Impedance (OHM) : 77

Product Type Features


  • Cable Style : Round Braided

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number EF5901-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479976-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 2 ft (6.1 dm)
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2-2205130-5 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers
High Speed Digital & Data Cable - 440101-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 776173-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details