TE Connectivity High Speed Digital & Data Cable 445190-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 445190-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
445190-000
High Speed Digital & Data Cable 445190-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.39 MM  [.055 INCH ] Conductor Diameter Range : .59 MM  [.024 INCH ] Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 100 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : 1.39 MM  [.055 INCH ]
  • Conductor Diameter Range : .59 MM  [.024 INCH ]
  • Outside Cable Diameter : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .0000135 PFM  [13.5 PFF ]
  • Impedance (OHM) : 100

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 445190-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 4.92 ft (15 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 4922153001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 3-2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 54.13 ft (165 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers