TE Connectivity PCB Mounting Enclosures EEC-325X4B-E016

Description
EEC Enclosure - Clear
Request a Quote Datasheet
Description
EEC Enclosure - Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Mounting Enclosures - 7242551 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Mounting Enclosures
7242551
PCB Mounting Enclosures 7242551
EEC Enclosure - Clear

EEC Enclosure - Clear

Supplier's Site
Pcb Enclosure, Dtm, Clear; Enclosure Type Deutsch Te Connectivity - 27W0092 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Dtm, Clear; Enclosure Type Deutsch Te Connectivity
27W0092
Pcb Enclosure, Dtm, Clear; Enclosure Type Deutsch Te Connectivity 27W0092
PCB ENCLOSURE, DTM, CLEAR; Enclosure Type:PCB Box; Enclosure Material:Thermoplast ic; External Height - Metric:35.56mm; External Width - Metric:118.8mm; External Depth - Metric:133.1mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

PCB ENCLOSURE, DTM, CLEAR; Enclosure Type:PCB Box; Enclosure Material:Thermoplastic; External Height - Metric:35.56mm; External Width - Metric:118.8mm; External Depth - Metric:133.1mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7242551 27W0092
Product Name PCB Mounting Enclosures Pcb Enclosure, Dtm, Clear; Enclosure Type Deutsch Te Connectivity
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details