TE Connectivity Power Cable Wraps EE9079-000

Description
Body Features Color : Black, Outer Layer with Thermo-Indicative Paint Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 146 MM  [5.748 INCH ] Application Diameter (Min) : 38 MM  [1.496 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 162 MM  [6.377 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 38 Recovered Wall Thickness (Max) (MM) : 3 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2 Mechanical Attachment Mechanical Reinforcement : Fiber-Reinforced Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Product Use : Wrap-Around, Sealed Cable Tap Splice Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag, Pieces Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CNSM-146/38 Power Cable Wrap Technology : Heat Shrink Product Family : CNSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Power Cable Wrap Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black, Outer Layer with Thermo-Indicative Paint Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 146 MM  [5.748 INCH ] Application Diameter (Min) : 38 MM  [1.496 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 162 MM  [6.377 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 38 Recovered Wall Thickness (Max) (MM) : 3 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2 Mechanical Attachment Mechanical Reinforcement : Fiber-Reinforced Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Product Use : Wrap-Around, Sealed Cable Tap Splice Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag, Pieces Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CNSM-146/38 Power Cable Wrap Technology : Heat Shrink Product Family : CNSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Power Cable Wrap Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - EE9079-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
EE9079-000
Power Cable Wraps EE9079-000
Body Features Color : Black, Outer Layer with Thermo-Indicative Paint Flexibility : Semi-Rigid Dimensions Application Diameter (Max) : 146 MM  [5.748 INCH ] Application Diameter (Min) : 38 MM  [1.496 INCH ] Cut Length (MM) : 1500 Power Cable Wrap Expanded Inside Diameter (Min) : 162 MM  [6.377 INCH ] Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 38 Recovered Wall Thickness (Max) (MM) : 3 Sleeve Length : 1500 MM  [59.055 INCH ] Wall Thickness : Medium Electrical Characteristics Power Cable Wrap Voltage Rating (KV) : ≤ 1 Industry Standards Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2 Mechanical Attachment Mechanical Reinforcement : Fiber-Reinforced Operation/Applicatio n Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact or Damage Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Product Use : Wrap-Around, Sealed Cable Tap Splice Packaging Features Packaging Method : Wrap-Around with Channels & Clips in Polybag, Pieces Product Availability Power Cable Wrap Product Availability : Worldwide Product Type Features Adhesive Coating : Yes Coating Style : Inline Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound Power Cable Wrap Shrink Ratio : >3:1 Power Cable Wrap Size Code : CNSM-146/38 Power Cable Wrap Technology : Heat Shrink Product Family : CNSM Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Power Cable Wrap Flammability : Non-Flame-Retardant

Body Features


  • Color : Black, Outer Layer with Thermo-Indicative Paint
  • Flexibility : Semi-Rigid

Dimensions


  • Application Diameter (Max) : 146 MM  [5.748 INCH ]
  • Application Diameter (Min) : 38 MM  [1.496 INCH ]
  • Cut Length (MM) : 1500
  • Power Cable Wrap Expanded Inside Diameter (Min) : 162 MM  [6.377 INCH ]
  • Power Cable Wrap Recovered Inside Diameter (Max) (MM) : 38
  • Recovered Wall Thickness (Max) (MM) : 3
  • Sleeve Length : 1500 MM  [59.055 INCH ]
  • Wall Thickness : Medium

Electrical Characteristics


  • Power Cable Wrap Voltage Rating (KV) : ≤ 1

Industry Standards


  • Standards : IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2

Mechanical Attachment


  • Mechanical Reinforcement : Fiber-Reinforced

Operation/Application


  • Application : Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact or Damage
  • Non-Toxic & Non-Corrosive Emission : Yes
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No
  • Product Use : Wrap-Around, Sealed Cable Tap Splice

Packaging Features


  • Packaging Method : Wrap-Around with Channels & Clips in Polybag, Pieces

Product Availability


  • Power Cable Wrap Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Inline
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable Wrap Product Type : Heat Shrink Reinforced Wraparound
  • Power Cable Wrap Shrink Ratio : >3:1
  • Power Cable Wrap Size Code : CNSM-146/38
  • Power Cable Wrap Technology : Heat Shrink
  • Product Family : CNSM
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
  • Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water …
  • Power Cable Wrap Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number EE9079-000
Product Name Power Cable Wraps
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Solder Sleeve - A104709-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details