TE Connectivity Current Transformer 7SHT-601

Description
CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLASS 1; POWER RATING:30VA; WINDOW DIAMETER:63.5MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:2.5ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLASS 1; POWER RATING:30VA; WINDOW DIAMETER:63.5MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:2.5ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20771936 - Radwell International
Willingboro, NJ, United States
Current Transformer
20771936
Current Transformer 20771936
CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANS I RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLASS 1; POWER RATING:30VA; WINDOW DIAMETER:63.5MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:2.5ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER; CT CONSTRUCTION:NON-ANSI RATED WINDOW TYPE; CURRENT RATIO:600:5; ACCURACY CLASS:CLASS 1; POWER RATING:30VA; WINDOW DIAMETER:63.5MM; FREQUENCY RANGE:50HZ TO 400HZ; TRANSFORMER MOUNTING:BRACKET MOUNT; FEATURES:2.5ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20771936
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 106781 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
View Details
Split-core current transformer - 855-5001/800-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers & Shunts - CU9643-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details