Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
PIANO 10P G SHORT SEAL TUB PD ON
DIP Switches / SIP Switches E STACK PIANO 10P G SHORT SL TUB PD ON
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2660-ND | EDSP10SGRNSTU04 | EDSP10SGRNSTU04 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps |