TE Connectivity DIP Switches EDSP10SGRFNTU04

Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2657-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2657-ND
DIP Switches 450-2657-ND
Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP10SGRFNTU04
Switches - DIP Switches EDSP10SGRFNTU04
PIANO 10P G SHORT TUBE PD OFF

PIANO 10P G SHORT TUBE PD OFF

Supplier's Site
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1003
Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1003
DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

DIP SWITCH, 10POS, SPST, PIANO KEY, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
EDSP10SGRFNTU04
DIP Switches/SIP Switches EDSP10SGRFNTU04
DIP Switches/SIP Switches E STACK PIANO 10P G SHORT TUBE PD OFF

DIP Switches/SIP Switches E STACK PIANO 10P G SHORT TUBE PD OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2657-ND EDSP10SGRFNTU04 38AC1003 EDSP10SGRFNTU04
Product Name DIP Switches Switches - DIP Switches Dip Switch, 10Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches/SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 16
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
A6S-H Slide DIP Switch - A6S-0104-PMH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details