Slide DIP Switches with a height of 2.3mm
and Half-pitch.
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Dip Switch
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6HF-6102-PM | Z12748TR-ND | A6HF-6102-PM | A6HF-6102-PM |
| Product Name | A6HF Slide DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 2.2 x 8.75 x 6.2 mm | |||
| Terminal Type | Other Terminal Type | Surface Mount Technology | ||
| Other Terminal Type | SMD | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |