TE Connectivity DIP Switches EDSP06SGRNNTR04

Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2603-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2603-2-ND
DIP Switches 450-2603-2-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2603-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2603-1-ND
DIP Switches 450-2603-1-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2603-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2603-6-ND
DIP Switches 450-2603-6-ND
Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC0993 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC0993
Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC0993
DIP SWITCH, 6POS, SPST, PIANO KEY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, PIANO KEY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
EDSP06SGRNNTR04
Switches - DIP Switches EDSP06SGRNNTR04
PIANO 6P G SHORT T&R PD ON

PIANO 6P G SHORT T&R PD ON

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
EDSP06SGRNNTR04
DIP Switches/SIP Switches EDSP06SGRNNTR04
DIP Switches/SIP Switches E STACK PIANO 6P G SHORT T&R PD ON

DIP Switches/SIP Switches E STACK PIANO 6P G SHORT T&R PD ON

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2603-2-ND 38AC0993 EDSP06SGRNNTR04 EDSP06SGRNNTR04
Product Name DIP Switches Dip Switch, 6Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6A Sealed Rotary DIP Switch - A6A-10RW - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2319848-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details