Dip Switch SPST 2 Position Surface Mount, Right Angle Piano Actuator 25mA 24VDC
DIP Switches/SIP Switches E STACK PIANO 2P G LONG TUBE PD ON
DIP SWITCH, 2POS, SPST, PIANO KEY, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Piano Key; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDSP Series; RoHS Compliant: Yes
E STACK PIANO 2P G LONG TUBE PD
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2567-ND | EDSP02SGLNNTU04 | 38AC0980 | EDSP02SGLNNTU04 |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Dip Switch, 2Pos, Spst, Piano Key, Smd; No. Of Circuits Alcoswitch Te Connectivity | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |