Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 12POS, SPST, SLIDE, SMD; No. of Circuits:12Circuits;
DIP Switches / SIP Switches END STACK DIP 12P J RAISED T&R
END STACK DIP 12P J RAISED T&R
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 450-2587-2-ND | 38AC1080 | EDS12SNNNTR04Q | EDS12SNNNTR04Q |
| Product Name | DIP Switches | Dip Switch, 12Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |