Win Source Part Number: 1162779-EDS12SGRNTR0
Category: Switches>DIP Switches
Series: EDS
Number of Positions: 12
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.134" (3.40mm)
Length: 1.196" (30.38mm)
Standard Package: 900
Mounting: SMD (SMT)
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 5-2319848-3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-2590-1,450-2590-
Base Product Number: EDS12
Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches END STACK DIP 12P G RECESS T&R
END STACK DIP 12P G RECESS T&R
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1162779-EDS12SGRNTR04Q | 450-2590-2-ND | EDS12SGRNTR04Q | EDS12SGRNTR04Q |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 12 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | ||
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |