TE Connectivity DIP Switches 1825286-5

Description
Dip Switch SPST 6 Position Through Hole Rocker Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Rocker Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-1438-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1438-ND
DIP Switches 450-1438-ND
Dip Switch SPST 6 Position Through Hole Rocker Actuator 25mA 24VDC

Dip Switch SPST 6 Position Through Hole Rocker Actuator 25mA 24VDC

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
1825286-5
Switches - DIP Switches 1825286-5
SWITCH ROCKER DIP SPST 25MA 24V

SWITCH ROCKER DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches
Product Number 450-1438-ND 1825286-5
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6H Slide DIP Switch - A6H-6101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details