TE Connectivity Switches - DIP Switches EDS08SGRSTR04Q

Description
END STACK DIP 8P G RECESS SEAL T
Datasheet
Description
END STACK DIP 8P G RECESS SEAL T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
EDS08SGRSTR04Q
Switches - DIP Switches EDS08SGRSTR04Q
END STACK DIP 8P G RECESS SEAL T

END STACK DIP 8P G RECESS SEAL T

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDS08SGRSTR04Q
DIP Switches / SIP Switches EDS08SGRSTR04Q
DIP Switches / SIP Switches END STACK DIP 8P G RECESS SEAL T&R

DIP Switches / SIP Switches END STACK DIP 8P G RECESS SEAL T&R

Buy Now Datasheet
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1054 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1054
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1054
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number EDS08SGRSTR04Q EDS08SGRSTR04Q 38AC1054
Product Name Switches - DIP Switches DIP Switches / SIP Switches Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -4 to 185 F (-20 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 334965 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-435802-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers