TE Connectivity DIP Switches EDS08SGNNTR04Q

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2552-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2552-1-ND
DIP Switches 450-2552-1-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2552-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2552-6-ND
DIP Switches 450-2552-6-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2552-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2552-2-ND
DIP Switches 450-2552-2-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1050 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1050
Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1050
DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDS08SGNNTR04Q
DIP Switches / SIP Switches EDS08SGNNTR04Q
DIP Switches / SIP Switches END STACK DIP 8P G RAISED T&R

DIP Switches / SIP Switches END STACK DIP 8P G RAISED T&R

Buy Now Datasheet
Shenzhen, China
Switches - DIP Switches
EDS08SGNNTR04Q
Switches - DIP Switches EDS08SGNNTR04Q
END STACK DIP 8P G RAISED T&R

END STACK DIP 8P G RAISED T&R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2552-1-ND 38AC1050 EDS08SGNNTR04Q EDS08SGNNTR04Q
Product Name DIP Switches Dip Switch, 8Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-6101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-941DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details