Standard Through-hole Mounting Slide
DIP Switches
Manufacturer: Omron
Win Source Part Number: 859056-A6T-2101
Series: A6T
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Through Hole
Family Name: A6T
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 76
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: A6T-2101-ND, A6T2101, Z12160
Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP SWITCH
DIP SWITCH; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes
| Aratas America LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6T-2101 | 859056-A6T-2101 | 39-A6T-2101-ND | A6T-2101 | 91F1881 |
| Product Name | A6T Slide DIP Switch | DIP Switches - A6T-2101 | DIP Switches | DIP Switches / SIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Switch Dimensions | 3.6 x 6.02 x 6.2 mm | ||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole | Through Hole | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |