TE Connectivity Switches - DIP Switches EDS04SNRNTU04Q

Description
END STACK DIP 4P J RECESS TUBE
Datasheet
Description
END STACK DIP 4P J RECESS TUBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - DIP Switches
EDS04SNRNTU04Q
Switches - DIP Switches EDS04SNRNTU04Q
END STACK DIP 4P J RECESS TUBE

END STACK DIP 4P J RECESS TUBE

Supplier's Site
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1032
Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1032
DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDS04SNRNTU04Q
DIP Switches / SIP Switches EDS04SNRNTU04Q
DIP Switches / SIP Switches END STACK DIP 4P J RECESS TUBE

DIP Switches / SIP Switches END STACK DIP 4P J RECESS TUBE

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number EDS04SNRNTU04Q 38AC1032 EDS04SNRNTU04Q
Product Name Switches - DIP Switches Dip Switch, 4Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -4 to 185 F (-20 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-938CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6HR Piano DIP Switch - A6HR-4104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 6.21 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1825059-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details