TE Connectivity DIP Switches EDS01SGRSTR04Q

Description
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-2558-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2558-6-ND
DIP Switches 450-2558-6-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2558-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2558-1-ND
DIP Switches 450-2558-1-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-2558-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-2558-2-ND
DIP Switches 450-2558-2-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC1007
Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC1007
DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 1POS, SPST, SLIDE, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:EDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - DIP Switches
EDS01SGRSTR04Q
Switches - DIP Switches EDS01SGRSTR04Q
END STACK DIP1PGRECESSSEALT&R

END STACK DIP1PGRECESSSEALT&R

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
EDS01SGRSTR04Q
DIP Switches / SIP Switches EDS01SGRSTR04Q
DIP Switches / SIP Switches END STACK DIP 1P G RECESS SEAL T&R

DIP Switches / SIP Switches END STACK DIP 1P G RECESS SEAL T&R

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 450-2558-6-ND 38AC1007 EDS01SGRSTR04Q EDS01SGRSTR04Q
Product Name DIP Switches Dip Switch, 1Pos, Spst, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1571999-4 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers