TE Connectivity Electromechanical Relays & Contactors EDM143H11BWVUU

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT & 1 Form Z 1PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 617 - 754 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT & 1 Form Z 1PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 617 - 754 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EDM14 relay is a hermetically sealed, 4PDT and 1PDT double-break electromechanical relay designed for severe environment applications in rail, aerospace, and ground vehicles. It is constructed with a balanced force design to ensure consistent contact pressure and extended contact life. The relay features a hermetic seal rated at 1x10⁻⁸ atm cm³/s and operates across a temperature range of -70°C to +125°C. It meets MIL-PRF-83536 standards. The physical dimensions are 37.7 x 26.8 x 25.7 mm, and it weighs 118 grams. It supports DC coil operation with voltage options from 6 to 220 Vdc, and the contact configuration allows switching up to 74 Vdc at 4.5 A for Form Z loads and 2.5 A for Form C loads under resistive conditions. Contact bounce is limited to 5 ms max. The relay is available with multiple mounting and terminal styles including solder dipped and gold plated terminals.

Datasheet Summary
Powered by GS/AI

The EDM14 relay is a hermetically sealed, 4PDT and 1PDT double-break electromechanical relay designed for severe environment applications in rail, aerospace, and ground vehicles. It is constructed with a balanced force design to ensure consistent contact pressure and extended contact life. The relay features a hermetic seal rated at 1x10⁻⁸ atm cm³/s and operates across a temperature range of -70°C to +125°C. It meets MIL-PRF-83536 standards. The physical dimensions are 37.7 x 26.8 x 25.7 mm, and it weighs 118 grams. It supports DC coil operation with voltage options from 6 to 220 Vdc, and the contact configuration allows switching up to 74 Vdc at 4.5 A for Form Z loads and 2.5 A for Form C loads under resistive conditions. Contact bounce is limited to 5 ms max. The relay is available with multiple mounting and terminal styles including solder dipped and gold plated terminals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - EDM143H11BWVUU - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
EDM143H11BWVUU
Electromechanical Relays & Contactors EDM143H11BWVUU
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT & 1 Form Z 1PDT DMDB Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : 10 Coil Resistance (OHM) : 617 - 754 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 115, 220 Contact Switching Voltage (Max) (VDC) : 110 Operation/Applicatio n Coil Magnetic System : Non-Latching Current Type : DC Other Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT & 1 Form Z 1PDT DMDB

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : 10
  • Coil Resistance (OHM) : 617 - 754
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 115, 220
  • Contact Switching Voltage (Max) (VDC) : 110

Operation/Application


  • Coil Magnetic System : Non-Latching
  • Current Type : DC

Other


  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number EDM143H11BWVUU
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393212-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
5 suppliers
Specs
Relay Type General
View Details