TE Connectivity Current Transformer 808-941U-SMLS

Description
CURRENT TRANSFORMER RATIO 750:5AMP 600V. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER RATIO 750:5AMP 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 47522262 - Radwell International
Willingboro, NJ, United States
Current Transformer
47522262
Current Transformer 47522262
CURRENT TRANSFORMER RATIO 750:5AMP 600V. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER RATIO 750:5AMP 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 47522262
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM7632-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Split-core current transformer - 855-5105/400-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details