TE Connectivity Current Transformer 14RL-101

Description
CURRENT TRANSFORMER 100:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 100:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 34036816 - Radwell International
Willingboro, NJ, United States
Current Transformer
34036816
Current Transformer 34036816
CURRENT TRANSFORMER 100:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 100:5AMP 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 34036816
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM7635-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Plug-in current transformer - 855-2701/035-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details