TE Connectivity Current Transformer 2RL-101

Description
CURRENT TRANSFORMER, 100:5 CURRENT RATIO, NON-ANSI RATED WINDOW TYPE, 26.7 MM WINDOW DIAMETER, 2 VA POWER RATING, 50-400 HZ FREQUENCY RANGE, CLASS 1 ACCURACY, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 100:5 CURRENT RATIO, NON-ANSI RATED WINDOW TYPE, 26.7 MM WINDOW DIAMETER, 2 VA POWER RATING, 50-400 HZ FREQUENCY RANGE, CLASS 1 ACCURACY, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20773069 - Radwell International
Willingboro, NJ, United States
Current Transformer
20773069
Current Transformer 20773069
CURRENT TRANSFORMER, 100:5 CURRENT RATIO, NON-ANSI RATED WINDOW TYPE, 26.7 MM WINDOW DIAMETER, 2 VA POWER RATING, 50-400 HZ FREQUENCY RANGE, CLASS 1 ACCURACY, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 100:5 CURRENT RATIO, NON-ANSI RATED WINDOW TYPE, 26.7 MM WINDOW DIAMETER, 2 VA POWER RATING, 50-400 HZ FREQUENCY RANGE, CLASS 1 ACCURACY, CHASSIS MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20773069
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 566735 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Plug-in current transformer - 855-2701/035-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3321-000 - TE Connectivity
Specs
Burden 3.75 VA
Secondary Current 5 amps
View Details