TE Connectivity Heat Shrink Wire Marker; Marker Type Raychem Te Connectivity EC7847-000

Description
HEAT SHRINK WIRE MARKER; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK WIRE MARKER; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Wire Marker; Marker Type Raychem Te Connectivity - 12R3332 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Wire Marker; Marker Type Raychem Te Connectivity
12R3332
Heat Shrink Wire Marker; Marker Type Raychem Te Connectivity 12R3332
HEAT SHRINK WIRE MARKER; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK WIRE MARKER; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 12R3332
Product Name Heat Shrink Wire Marker; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details