TE Connectivity Markers EC6492-000

Description
Wire Marker, Cable Tie Yellow Poly-Vinyl Chloride (PVC)
Request a Quote Datasheet
Description
Wire Marker, Cable Tie Yellow Poly-Vinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 484-EC6492-000-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Cable Tie Yellow Poly-Vinyl Chloride (PVC)

Wire Marker, Cable Tie Yellow Poly-Vinyl Chloride (PVC)

Buy Now Datasheet
Cables, Wires - Management - Markers - EC6492-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC6492-000
Cables, Wires - Management - Markers EC6492-000
Win Source Part Number: 1381721-EC6492-000 Category: Cables, Wires - Management>Markers Series: K Type: Wire Marker, Cable Tie Color: Yellow Package: Cut Tape (CT)Spool Standard Package: 1,500 pcs Material: Poly-Vinyl Chloride (PVC) Legend: / Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: EC64 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381721-EC6492-000
Category: Cables, Wires - Management>Markers
Series: K
Type: Wire Marker, Cable Tie
Color: Yellow
Package: Cut Tape (CT)Spool
Standard Package: 1,500 pcs
Material: Poly-Vinyl Chloride (PVC)
Legend: /
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity
Base Product Number: EC64
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 484-EC6492-000-ND EC6492-000
Product Name Markers Cables, Wires - Management - Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details