TE Connectivity ™ Cables, Wires - Management - Markers EC6345-000

Description
Win Source Part Number: 1002451-EC6345-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Spool Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: P Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 11593425 Base Product Number: EC63
Request a Quote Datasheet
Description
Win Source Part Number: 1002451-EC6345-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Spool Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: P Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 11593425 Base Product Number: EC63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC6345-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC6345-000
Cables, Wires - Management - Markers EC6345-000
Win Source Part Number: 1002451-EC6345-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Spool Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: P Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 11593425 Base Product Number: EC63

Win Source Part Number: 1002451-EC6345-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: Yellow
Package: Spool
Standard Package: 250
Material: Poly-Vinyl Chloride (PVC)
Size: 0.24" L (6.0mm)
Legend: P
Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm)
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 11593425
Base Product Number: EC63

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number EC6345-000
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details