TE Connectivity ™ Cables, Wires - Management - Markers EC6235-000

Description
Win Source Part Number: 1230012-EC6235-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Red Package: Bulk Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: 2 Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 11591202; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2266-EC6235-000 Base Product Number: EC6235
Request a Quote Datasheet
Description
Win Source Part Number: 1230012-EC6235-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Red Package: Bulk Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: 2 Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 11591202; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2266-EC6235-000 Base Product Number: EC6235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC6235-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC6235-000
Cables, Wires - Management - Markers EC6235-000
Win Source Part Number: 1230012-EC6235-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Red Package: Bulk Standard Package: 250 Material: Poly-Vinyl Chloride (PVC) Size: 0.24" L (6.0mm) Legend: 2 Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 11591202; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2266-EC6235-000 Base Product Number: EC6235

Win Source Part Number: 1230012-EC6235-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: Red
Package: Bulk
Standard Package: 250
Material: Poly-Vinyl Chloride (PVC)
Size: 0.24" L (6.0mm)
Legend: 2
Cable Diameter: 0.311" ~ 0.500" (7.90mm ~ 12.70mm)
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 11591202;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2266-EC6235-000
Base Product Number: EC6235

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number EC6235-000
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details