TE Connectivity ™ Markers - EC5679-000 EC5679-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027430-EC5679-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: O Cable Diameter: 0.13" to 0.22" (3.4mm to 5.7mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027430-EC5679-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: O Cable Diameter: 0.13" to 0.22" (3.4mm to 5.7mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5679-000
1027430-EC5679-000
Markers - EC5679-000 1027430-EC5679-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027430-EC5679-000 Packaging: 1000 per Box Type: Wire Marker, Push On Color: White Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: O Cable Diameter: 0.13" to 0.22" (3.4mm to 5.7mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027430-EC5679-000
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: White
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: O
Cable Diameter: 0.13" to 0.22" (3.4mm to 5.7mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027430-EC5679-000
Product Name Markers - EC5679-000
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers