TE Connectivity ™ Cables, Wires - Management - Markers EC5427-000

Description
Win Source Part Number: 1050904-EC5427-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Brown Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Cable Diameter: 0.114" ~ 0.185" (2.90mm ~ 4.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): EC5427-00011541101; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC54
Request a Quote Datasheet
Description
Win Source Part Number: 1050904-EC5427-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Brown Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Cable Diameter: 0.114" ~ 0.185" (2.90mm ~ 4.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): EC5427-00011541101; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC5427-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC5427-000
Cables, Wires - Management - Markers EC5427-000
Win Source Part Number: 1050904-EC5427-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Brown Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 1 Cable Diameter: 0.114" ~ 0.185" (2.90mm ~ 4.70mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): EC5427-00011541101; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC54

Win Source Part Number: 1050904-EC5427-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: Brown
Package: Bulk
Standard Package: 1,000
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 1
Cable Diameter: 0.114" ~ 0.185" (2.90mm ~ 4.70mm)
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): EC5427-00011541101;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC54

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number EC5427-000
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details