TE Connectivity ™ Markers EC5345-000

Description
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet
Description
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - EC5345-000-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"

"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"

Buy Now Datasheet
Cables, Wires - Management - Markers - EC5345-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC5345-000
Cables, Wires - Management - Markers EC5345-000
Win Source Part Number: 1176064-EC5345-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: White Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: O Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 11531924; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC53

Win Source Part Number: 1176064-EC5345-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: White
Package: Bulk
Standard Package: 1,000
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: O
Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm)
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 11531924;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC53

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number EC5345-000-ND EC5345-000
Product Name Markers Cables, Wires - Management - Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details