TE Connectivity ™ Cables, Wires - Management - Markers EC5291-000

Description
Win Source Part Number: 1050893-EC5291-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC52 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1050893-EC5291-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC52 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC5291-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC5291-000
Cables, Wires - Management - Markers EC5291-000
Win Source Part Number: 1050893-EC5291-000 Category: Cables, Wires - Management>Markers Series: Z Type: Wire Marker, Push On Color: Yellow Package: Bulk Standard Package: 1,000 Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: A Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: EC52 RoHS Status: Not applicable

Win Source Part Number: 1050893-EC5291-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: Yellow
Package: Bulk
Standard Package: 1,000
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: A
Cable Diameter: 0.098" ~ 0.157" (2.50mm ~ 4.00mm)
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC52
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number EC5291-000
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marker Card - LWM-141 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details