TE Connectivity ™ Markers - EC5284-000 EC5284-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771040-EC5284-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5284 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: March 20, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771040-EC5284-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5284 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: March 20, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5284-000
771040-EC5284-000
Markers - EC5284-000 771040-EC5284-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771040-EC5284-000 Series: Z Packaging: 1000 per Box Type: Wire Marker, Push On Color: Yellow Operating Temperature Range: -45°C ~ 70°C Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: 3 Family Name: EC5284 Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm) Categories: Cables, Wires - Management Introduction Date: March 20, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771040-EC5284-000
Series: Z
Packaging: 1000 per Box
Type: Wire Marker, Push On
Color: Yellow
Operating Temperature Range: -45°C ~ 70°C
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 3
Family Name: EC5284
Cable Diameter: 0.10" ~ 0.16" (2.5mm ~ 4.0mm)
Categories: Cables, Wires - Management
Introduction Date: March 20, 2014
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771040-EC5284-000
Product Name Markers - EC5284-000
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details