TE Connectivity ™ Markers - EC5201-000 EC5201-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027399-EC5201-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: H Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027399-EC5201-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: H Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC5201-000
1027399-EC5201-000
Markers - EC5201-000 1027399-EC5201-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027399-EC5201-000 Packaging: 1000 per Roll Type: Wire Marker, Push On Color: Yellow Material: Poly-Vinyl Chloride (PVC) Size: 0.18" L (4.5mm) Legend: H Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027399-EC5201-000
Packaging: 1000 per Roll
Type: Wire Marker, Push On
Color: Yellow
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: H
Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027399-EC5201-000
Product Name Markers - EC5201-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details