TE Connectivity ™ Cable Assembly EC3581-000

Description
Wire Labels & Markers 07623909 Product overview: EC3581-000 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC3581-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Labels & Markers 07623909 Product overview: EC3581-000 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC3581-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 493-EC3581-000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
493-EC3581-000
Cable Assembly 493-EC3581-000
Wire Labels & Markers 07623909 Product overview: EC3581-000 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC3581-000 can be used for catalog matching and distributor lookup.

Wire Labels & Markers 07623909 Product overview: EC3581-000 from TE Connectivity AMP Connectors is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Markers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 493-EC3581-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Markers - EC3581-000 - 870001-EC3581-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - EC3581-000
870001-EC3581-000
Markers - EC3581-000 870001-EC3581-000
Manufacturer: TE Connectivity Win Source Part Number: 870001-EC3581-000 Series: V Operating Temperature Range: -45°C ~ 70°C Features: Wire Marker, Push On - White Poly-Vinyl Chloride (PVC) Package: 1000 per Roll Family Name: EC35 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 3926.90.9985

Manufacturer: TE Connectivity
Win Source Part Number: 870001-EC3581-000
Series: V
Operating Temperature Range: -45°C ~ 70°C
Features: Wire Marker, Push On - White Poly-Vinyl Chloride (PVC)
Package: 1000 per Roll
Family Name: EC35
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 493-EC3581-000 870001-EC3581-000
Product Name Cable Assembly Markers - EC3581-000
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details