TE Connectivity ™ Cables, Wires - Management - Labels, Labeling EC3369-000

Description
Win Source Part Number: 1056743-EC3369-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC3369-000TMS-SCE-2X -1/4-2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2X-1/4-2 Base Product Number: EC33 Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1056743-EC3369-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC3369-000TMS-SCE-2X -1/4-2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2X-1/4-2 Base Product Number: EC33 Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1056743-EC3369-000
Cables, Wires - Management - Labels, Labeling 1056743-EC3369-000
Win Source Part Number: 1056743-EC3369-000 Category: Cables, Wires - Management>Labels, Labeling Series: TMS-SCE Color: Red Package: Tape & Box (TB) For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers Standard Package: 250 Material: Polyolefin (PO), Flame Retardant, Irradiated Temperature Range - Operating: -55°C ~ 135°C Alternative Parts (Cross-Reference): EC3369-000TMS-SCE-2X -1/4-2; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: TMS-SCE-2X-1/4-2 Base Product Number: EC33 Label Type: Heat Shrinkable Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)

Win Source Part Number: 1056743-EC3369-000
Category: Cables, Wires - Management>Labels, Labeling
Series: TMS-SCE
Color: Red
Package: Tape & Box (TB)
For Use With/Related Products: T200, T208M, T212M, T312M, T312Mi, T408M, T612M-DS, T6112DS, TE3112 and TE3124 Thermal Transfer Printers
Standard Package: 250
Material: Polyolefin (PO), Flame Retardant, Irradiated
Temperature Range - Operating: -55°C ~ 135°C
Alternative Parts (Cross-Reference): EC3369-000TMS-SCE-2X-1/4-2;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: TMS-SCE-2X-1/4-2
Base Product Number: EC33
Label Type: Heat Shrinkable
Label Size: 0.25" x 1.97" (6.4mm x 50.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1056743-EC3369-000
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 60050A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details