TE Connectivity ™ Markers - EC2274-000 EC2274-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027077-EC2274-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Cable Diameter: 0.32" to 0.49" (8.0mm to 12.5mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027077-EC2274-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Cable Diameter: 0.32" to 0.49" (8.0mm to 12.5mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Markers - EC2274-000
1027077-EC2274-000
Markers - EC2274-000 1027077-EC2274-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1027077-EC2274-000 Packaging: 250 per Box Type: Wire Marker, Clip-On Color: Yellow Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Cable Diameter: 0.32" to 0.49" (8.0mm to 12.5mm) Categories: Cables, Wires - Management Status: Active Temperature Range - Operating: -45°C to 70°C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1027077-EC2274-000
Packaging: 250 per Box
Type: Wire Marker, Clip-On
Color: Yellow
Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Cable Diameter: 0.32" to 0.49" (8.0mm to 12.5mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1027077-EC2274-000
Product Name Markers - EC2274-000
Unlock Full Specs
to access all available technical data

Similar Products

Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
ZK2000-7171-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details