TE Connectivity ™ Cables, Wires - Management - Markers EC2268-000

Description
Win Source Part Number: 973209-EC2268-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 250 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: V Cable Diameter: 0.315" ~ 0.492" (8.00mm ~ 12.50mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 07231431 Base Product Number: EC2268
Request a Quote Datasheet
Description
Win Source Part Number: 973209-EC2268-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 250 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: V Cable Diameter: 0.315" ~ 0.492" (8.00mm ~ 12.50mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 07231431 Base Product Number: EC2268
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC2268-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC2268-000
Cables, Wires - Management - Markers EC2268-000
Win Source Part Number: 973209-EC2268-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 250 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: V Cable Diameter: 0.315" ~ 0.492" (8.00mm ~ 12.50mm) Temperature Range - Operating: -45°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 07231431 Base Product Number: EC2268

Win Source Part Number: 973209-EC2268-000
Category: Cables, Wires - Management>Markers
Series: G
Type: Wire Marker, Push On
Color: Yellow
Package: Box
Standard Package: 250
Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Legend: V
Cable Diameter: 0.315" ~ 0.492" (8.00mm ~ 12.50mm)
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 07231431
Base Product Number: EC2268

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number EC2268-000
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details