TE Connectivity Cables, Wires - Management - Markers EC2095-000

Description
Win Source Part Number: 1110520-EC2095-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 1,000 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: 6 Cable Diameter: 0.079" ~ 0.140" (2.00mm ~ 3.56mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 07201406; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117040,-EC2095-000- SI Base Product Number: EC20
Request a Quote Datasheet
Description
Win Source Part Number: 1110520-EC2095-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 1,000 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: 6 Cable Diameter: 0.079" ~ 0.140" (2.00mm ~ 3.56mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 07201406; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117040,-EC2095-000- SI Base Product Number: EC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - EC2095-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
EC2095-000
Cables, Wires - Management - Markers EC2095-000
Win Source Part Number: 1110520-EC2095-000 Category: Cables, Wires - Management>Markers Series: G Type: Wire Marker, Push On Color: Yellow Package: Box Standard Package: 1,000 Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free Legend: 6 Cable Diameter: 0.079" ~ 0.140" (2.00mm ~ 3.56mm) Temperature Range - Operating: -45°C ~ 70°C Alternative Parts (Cross-Reference): 07201406; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: A117040,-EC2095-000- SI Base Product Number: EC20

Win Source Part Number: 1110520-EC2095-000
Category: Cables, Wires - Management>Markers
Series: G
Type: Wire Marker, Push On
Color: Yellow
Package: Box
Standard Package: 1,000
Material: Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Legend: 6
Cable Diameter: 0.079" ~ 0.140" (2.00mm ~ 3.56mm)
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 07201406;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A117040,-EC2095-000-SI
Base Product Number: EC20

Buy Now Datasheet
Markers - A117040-ND - DigiKey
Thief River Falls, MN, United States
Markers
A117040-ND
Markers A117040-ND
Wire Marker, Push On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free

Wire Marker, Push On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number EC2095-000 A117040-ND
Product Name Cables, Wires - Management - Markers Markers
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details