Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1026996-EC1627-000
Packaging: 250 per Roll
Type: Wire Marker, Push On
Color: Yellow
Material: Poly-Vinyl Chloride (PVC)
Size: 0.24" L (6.0mm)
Legend: 0
Cable Diameter: 0.31" to 0.50" (7.9mm to 12.7mm)
Categories: Cables, Wires - Management
Status: Active
Temperature Range - Operating: -45°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Cable Identification - Non-Computerized
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1026996-EC1627-000 | EC1627-000 |
| Product Name | Markers - EC1627-000 | Labels and Industrial Warning Signs |