TE Connectivity Markers EC1260-000

Description
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet
Description
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - EC1260-000-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"

"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"

Buy Now Datasheet
Markers - 1111-EC1260-000-ND - DigiKey
Thief River Falls, MN, United States
WIRE MARKER PUSH ON 4.5MM WHITE

WIRE MARKER PUSH ON 4.5MM WHITE

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number EC1260-000-ND 1111-EC1260-000-ND
Product Name Markers Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0800433:E-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details