Win Source Part Number: 1056781-EC1046-000
Category: Cables, Wires - Management>Markers
Series: Z
Type: Wire Marker, Push On
Color: White
Package: Bulk
Standard Package: 1,000
Material: Poly-Vinyl Chloride (PVC)
Size: 0.18" L (4.5mm)
Legend: 9
Cable Diameter: 0.150" ~ 0.248" (3.80mm ~ 6.30mm)
Temperature Range - Operating: -45°C ~ 70°C
Alternative Parts (Cross-Reference): 06183902; 06183901; 06183905; 06151000; 06171000; 0618390706181909;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: EC10
"Wire Marker, Push On 0.18"" L (4.5mm) White Poly-Vinyl Chloride (PVC)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | EC1046-000 | EC1046-000-ND |
| Product Name | Cables, Wires - Management - Markers | Markers |
| Material | PVC |